RegalRexnord Link-Belt PB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22631E7

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22631E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22631E7
Link-Belt PB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22631E7
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22631E7
Product Name Link-Belt PB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 1675 rpm
Load Rating 25900 lbs (11746 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Specs
Housing Aluminum
Width 3.25 inch (82.55 mm)
Height 2.19 inch (55.63 mm)
View Details