RegalRexnord Link-Belt PB224M65FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M65FH

Description
Link-Belt PB224M65FH Spherical Roller Bearings PB22400F Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PB224M65FH Spherical Roller Bearings PB22400F Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB224M65FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB224M65FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB224M65FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB224M65FH
Link-Belt PB224M65FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M65FH
Link-Belt PB224M65FH Spherical Roller Bearings PB22400F Solid-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PB224M65FH Spherical Roller Bearings PB22400F Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB224M65FH
Product Name Link-Belt PB224M65FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Pillow Block/Bearing Housing - 43788458 - Radwell International
Specs
Bearing Type Tapered Roller
View Details