RegalRexnord Link-Belt PB224M65E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M65E

Description
65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB224M65E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB224M65E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB224M65E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB224M65E
Link-Belt PB224M65E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M65E
65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB224M65E
Product Name Link-Belt PB224M65E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Rated Speed 1500 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
1-1/8 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details