RegalRexnord Link-Belt PB224M50E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M50E7

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB224M50E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB224M50E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB224M50E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB224M50E7
Link-Belt PB224M50E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M50E7
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB224M50E7
Product Name Link-Belt PB224M50E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
Rated Speed 1675 rpm
Load Rating 25900 lbs (11746 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Plummer Blocks & Pillow Blocks - 3112639 - RS Components, Ltd.
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Iglide l280, igumid g
Length 1.85 inch (47 mm)
View Details