RegalRexnord Link-Belt PB224M30H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M30H

Description
30.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
30.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB224M30H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB224M30H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB224M30H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB224M30H
Link-Belt PB224M30H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB224M30H
30.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

30.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB224M30H
Product Name Link-Belt PB224M30H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Rated Speed 4000 rpm
Load Rating 16900 lbs (7664 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Housings for Paper Machines - SBFN Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 2.36 to 7.09 inch (60 to 180 mm)
View Details
2 suppliers