RegalRexnord Link-Belt PB22463E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22463E7E7CSS

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End Enclosure
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End Enclosure

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22463E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22463E7E7CSS - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22463E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22463E7E7CSS
Link-Belt PB22463E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22463E7E7CSS
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End Enclosure

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel End Enclosure

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22463E7E7CSS
Product Name Link-Belt PB22463E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 625 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details