RegalRexnord Link-Belt PB22463E7E7C Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22463E7E7C

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, End Closure
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, End Closure

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22463E7E7C Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22463E7E7C - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22463E7E7C Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22463E7E7C
Link-Belt PB22463E7E7C Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22463E7E7C
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, End Closure

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, End Closure

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22463E7E7C
Product Name Link-Belt PB22463E7E7C Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 625 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO12 - TSSUPBO-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align - PB1-12M-P - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details