RegalRexnord Link-Belt PB22455FHL1K42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22455FHL1K42

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Collar, 100% Grease Filled, Tighter Clearance to C2
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Collar, 100% Grease Filled, Tighter Clearance to C2

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22455FHL1K42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22455FHL1K42 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22455FHL1K42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22455FHL1K42
Link-Belt PB22455FHL1K42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22455FHL1K42
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Collar, 100% Grease Filled, Tighter Clearance to C2

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Collar, 100% Grease Filled, Tighter Clearance to C2

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22455FHL1K42
Product Name Link-Belt PB22455FHL1K42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB16 - TSSUFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details