RegalRexnord Link-Belt PB22455FH4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22455FH4

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Increased Clearance to C4
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Increased Clearance to C4

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22455FH4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22455FH4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22455FH4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22455FH4
Link-Belt PB22455FH4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22455FH4
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Increased Clearance to C4

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Increased Clearance to C4

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22455FH4
Product Name Link-Belt PB22455FH4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Square Type Bearing Block Series - Model BB30 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 5 inch (127 mm)
View Details