RegalRexnord Link-Belt PB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22448H

Description
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22448H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22448H
Link-Belt PB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22448H
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 43477844 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43477844
Pillow Block/Bearing Housing 43477844
PILLOW BLOCK, W/ ROLLER BEARING, 3IN BORE 2BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, W/ ROLLER BEARING, 3IN BORE 2BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PB22448H 43477844
Product Name Link-Belt PB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BFE14A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details