RegalRexnord Link-Belt PB22447H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22447H

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22447H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22447H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22447H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22447H
Link-Belt PB22447H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22447H
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 43477842 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43477842
Pillow Block/Bearing Housing 43477842
MOUNTED SPHERICAL ROLLER BEARING, 2 15/16", CAST IRON 2-BOLT PILLOW BLOCK, SINGLE SETSCREW LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

MOUNTED SPHERICAL ROLLER BEARING, 2 15/16", CAST IRON 2-BOLT PILLOW BLOCK, SINGLE SETSCREW LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PB22447H 43477842
Product Name Link-Belt PB22447H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details