2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PB22447FE7 |
| Product Name | Link-Belt PB22447FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 850 rpm |
| Load Rating | 51100 lbs (23175 kg) |