RegalRexnord Link-Belt PB22447E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22447E7E7CSS

Description
Link-Belt PB22447E7E7CSS Spherical Roller Bearings PB22400 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PB22447E7E7CSS Spherical Roller Bearings PB22400 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22447E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22447E7E7CSS - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22447E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22447E7E7CSS
Link-Belt PB22447E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22447E7E7CSS
Link-Belt PB22447E7E7CSS Spherical Roller Bearings PB22400 Solid-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PB22447E7E7CSS Spherical Roller Bearings PB22400 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22447E7E7CSS
Product Name Link-Belt PB22447E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details