RegalRexnord Link-Belt PB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22440E

Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22440E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22440E
Link-Belt PB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22440E
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22440E
Product Name Link-Belt PB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 1750 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details