RegalRexnord Link-Belt PB22435HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22435HK64

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill and Housing plugged, increased C4 clearance
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill and Housing plugged, increased C4 clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22435HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22435HK64 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22435HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22435HK64
Link-Belt PB22435HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22435HK64
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill and Housing plugged, increased C4 clearance

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill and Housing plugged, increased C4 clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22435HK64
Product Name Link-Belt PB22435HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details