RegalRexnord Link-Belt PB22435HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22435HK4

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22435HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22435HK4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22435HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22435HK4
Link-Belt PB22435HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22435HK4
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% grease fill

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22435HK4
Product Name Link-Belt PB22435HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details