RegalRexnord Link-Belt PB22431E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22431E7E7CSS

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel Closed End Cap
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22431E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22431E7E7CSS - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22431E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22431E7E7CSS
Link-Belt PB22431E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22431E7E7CSS
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel Closed End Cap

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Stainless Steel Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22431E7E7CSS
Product Name Link-Belt PB22431E7E7CSS Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 1225 rpm
Load Rating 25900 lbs (11746 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
0.25
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 122 lbs (55.33 kg)
View Details