RegalRexnord Link-Belt PB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22428H

Description
1 3/4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
1 3/4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22428H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22428H
Link-Belt PB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22428H
1 3/4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

1 3/4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 68084746 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
68084746
Pillow Block/Bearing Housing 68084746
PILLOW BLOCK BEARING, 1-3/4 IN BORE, 2 BOLT, SOLID HOUSED, LINK BELT, SPHERICAL ROLLER BEARINGS, CAST IRON, SINGLE SET SCREW LOCKING COLLAR, CLEARENCE SEAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1-3/4 IN BORE, 2 BOLT, SOLID HOUSED, LINK BELT, SPHERICAL ROLLER BEARINGS, CAST IRON, SINGLE SET SCREW LOCKING COLLAR, CLEARENCE SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PB22428H 68084746
Product Name Link-Belt PB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 3100 rpm
Load Rating 24700 lbs (11202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details