RegalRexnord Link-Belt PB22427E7K98 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22427E7K98

Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Face Locked Threaded Cover
Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Face Locked Threaded Cover

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22427E7K98 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22427E7K98 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22427E7K98 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22427E7K98
Link-Belt PB22427E7K98 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22427E7K98
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Face Locked Threaded Cover

1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, Face Locked Threaded Cover

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22427E7K98
Product Name Link-Belt PB22427E7K98 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details