RegalRexnord Link-Belt PB22423EEC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22423EEC

Description
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, end closure
Description
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, end closure

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22423EEC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22423EEC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22423EEC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22423EEC
Link-Belt PB22423EEC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22423EEC
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, end closure

1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, end closure

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22423EEC
Product Name Link-Belt PB22423EEC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 2750 rpm
Load Rating 17800 lbs (8073 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details