RegalRexnord Link-Belt PA335 Pillow Blocks Ball Bearings PA335

Description
2 3/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
2 3/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PA335 Pillow Blocks Ball Bearings - PA335 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PA335 Pillow Blocks Ball Bearings
PA335
Link-Belt PA335 Pillow Blocks Ball Bearings PA335
2 3/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

2 3/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PA335
Product Name Link-Belt PA335 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 4950 rpm
Load Rating 16070 lbs (7288 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details