RegalRexnord Link-Belt PA323 Pillow Blocks Ball Bearings PA323

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PA323 Pillow Blocks Ball Bearings - PA323 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PA323 Pillow Blocks Ball Bearings
PA323
Link-Belt PA323 Pillow Blocks Ball Bearings PA323
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PA323
Product Name Link-Belt PA323 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 7550 rpm
Load Rating 7490 lbs (3397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details