RegalRexnord Rexnord P4B407T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B407T

Description
4 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
4 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord P4B407T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - P4B407T - RegalRexnord
Milwaukee, WI, United States
Rexnord P4B407T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
P4B407T
Rexnord P4B407T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B407T
4 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

4 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P4B407T
Product Name Rexnord P4B407T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1380 rpm
Load Rating 99200 lbs (44989 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
15/16 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details