RegalRexnord Rexnord P4B315T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B315T

Description
3 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
3 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord P4B315T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - P4B315T - RegalRexnord
Milwaukee, WI, United States
Rexnord P4B315T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
P4B315T
Rexnord P4B315T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B315T
3 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

3 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P4B315T
Product Name Rexnord P4B315T Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1520 rpm
Load Rating 80000 lbs (36281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Specs
Housing Aluminum
Width 3.33 inch (84.58 mm)
Height 2.62 inch (66.55 mm)
View Details