RegalRexnord Rexnord P4B208CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B208CE

Description
2 1/2" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
2 1/2" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord P4B208CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - P4B208CE - RegalRexnord
Milwaukee, WI, United States
Rexnord P4B208CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
P4B208CE
Rexnord P4B208CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P4B208CE
2 1/2" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

2 1/2" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P4B208CE
Product Name Rexnord P4B208CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 2670 rpm
Load Rating 38400 lbs (17415 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details