RegalRexnord Link-Belt P3Y2E20N Pillow Blocks Ball Bearings P3Y2E20N

Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3Y2E20N Pillow Blocks Ball Bearings - P3Y2E20N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3Y2E20N Pillow Blocks Ball Bearings
P3Y2E20N
Link-Belt P3Y2E20N Pillow Blocks Ball Bearings P3Y2E20N
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3Y2E20N
Product Name Link-Belt P3Y2E20N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details