RegalRexnord Link-Belt P3Y226N Pillow Blocks Ball Bearings P3Y226N

Description
1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3Y226N Pillow Blocks Ball Bearings - P3Y226N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3Y226N Pillow Blocks Ball Bearings
P3Y226N
Link-Belt P3Y226N Pillow Blocks Ball Bearings P3Y226N
1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3Y226N
Product Name Link-Belt P3Y226N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.62 inch (41.27 mm)
Rated Speed 5330 rpm
Load Rating 7370 lbs (3342 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21752 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 3.25 inch (82.55 mm)
View Details
2 suppliers