1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | P3W224E |
| Product Name | Link-Belt P3W224E Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Diameter | 1.5 inch (38.1 mm) |
| Rated Speed | 4500 rpm |
| Load Rating | 7330 lbs (3324 kg) |
| Housing | Cast Iron |