RegalRexnord Link-Belt P3W216E Pillow Blocks Ball Bearings P3W216E

Description
1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3W216E Pillow Blocks Ball Bearings - P3W216E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3W216E Pillow Blocks Ball Bearings
P3W216E
Link-Belt P3W216E Pillow Blocks Ball Bearings P3W216E
1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 43486103 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43486103
Pillow Block/Bearing Housing 43486103
P3W216E 1 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

P3W216E 1 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3W216E 43486103
Product Name Link-Belt P3W216E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
1-3/16 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
View Details