RegalRexnord Link-Belt P3W215E Pillow Blocks Ball Bearings P3W215E

Description
15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3W215E Pillow Blocks Ball Bearings - P3W215E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3W215E Pillow Blocks Ball Bearings
P3W215E
Link-Belt P3W215E Pillow Blocks Ball Bearings P3W215E
15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3W215E
Product Name Link-Belt P3W215E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.9375 inch (23.81 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details