RegalRexnord Link-Belt P3U2M45JH4C5 Pillow Blocks Ball Bearings P3U2M45JH4C5

Description
45 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Grease, Increased Clearance to C5
Description
45 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Grease, Increased Clearance to C5

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U2M45JH4C5 Pillow Blocks Ball Bearings - P3U2M45JH4C5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U2M45JH4C5 Pillow Blocks Ball Bearings
P3U2M45JH4C5
Link-Belt P3U2M45JH4C5 Pillow Blocks Ball Bearings P3U2M45JH4C5
45 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Grease, Increased Clearance to C5

45 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Grease, Increased Clearance to C5

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U2M45JH4C5
Product Name Link-Belt P3U2M45JH4C5 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Rated Speed 5330 rpm
Load Rating 7370 lbs (3342 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details