RegalRexnord Link-Belt P3U255JN15 Pillow Blocks Ball Bearings P3U255JN15

Description
3 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Viton Single Lip Contact Seal, Increased Clearance to C5
Description
3 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Viton Single Lip Contact Seal, Increased Clearance to C5

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U255JN15 Pillow Blocks Ball Bearings - P3U255JN15 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U255JN15 Pillow Blocks Ball Bearings
P3U255JN15
Link-Belt P3U255JN15 Pillow Blocks Ball Bearings P3U255JN15
3 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Viton Single Lip Contact Seal, Increased Clearance to C5

3 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Viton Single Lip Contact Seal, Increased Clearance to C5

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U255JN15
Product Name Link-Belt P3U255JN15 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2950 rpm
Load Rating 18850 lbs (8549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details