RegalRexnord Link-Belt P3U247NM7 Pillow Blocks Ball Bearings P3U247NM7

Description
2 15/16" Mounted Ball Bearing, Standard Duty, Ductile Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
2 15/16" Mounted Ball Bearing, Standard Duty, Ductile Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U247NM7 Pillow Blocks Ball Bearings - P3U247NM7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U247NM7 Pillow Blocks Ball Bearings
P3U247NM7
Link-Belt P3U247NM7 Pillow Blocks Ball Bearings P3U247NM7
2 15/16" Mounted Ball Bearing, Standard Duty, Ductile Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

2 15/16" Mounted Ball Bearing, Standard Duty, Ductile Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U247NM7
Product Name Link-Belt P3U247NM7 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 3300 rpm
Load Rating 15080 lbs (6839 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details