RegalRexnord Link-Belt P3U244N Pillow Blocks Ball Bearings P3U244N

Description
2 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
2 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U244N Pillow Blocks Ball Bearings - P3U244N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U244N Pillow Blocks Ball Bearings
P3U244N
Link-Belt P3U244N Pillow Blocks Ball Bearings P3U244N
2 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

2 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U244N
Product Name Link-Belt P3U244N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.75 inch (69.85 mm)
Rated Speed 3300 rpm
Load Rating 15080 lbs (6839 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details