RegalRexnord Link-Belt P3U231NC Pillow Blocks Ball Bearings P3U231NC

Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, End closure
Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, End closure

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U231NC Pillow Blocks Ball Bearings - P3U231NC - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U231NC Pillow Blocks Ball Bearings
P3U231NC
Link-Belt P3U231NC Pillow Blocks Ball Bearings P3U231NC
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, End closure

1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, End closure

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U231NC
Product Name Link-Belt P3U231NC Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4800 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
2-3/16 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details