RegalRexnord Link-Belt P3U227N Pillow Blocks Ball Bearings P3U227N

Description
1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U227N Pillow Blocks Ball Bearings - P3U227N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U227N Pillow Blocks Ball Bearings
P3U227N
Link-Belt P3U227N Pillow Blocks Ball Bearings P3U227N
1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 26008667 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
26008667
Pillow Block/Bearing Housing 26008667
PILLOW BLOCK BALL BEARING, 1 11/16" MOUNTED BALL BEARING, STANDARD DUTY, CAST IRON 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 1 11/16" MOUNTED BALL BEARING, STANDARD DUTY, CAST IRON 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3U227N 26008667
Product Name Link-Belt P3U227N Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 5330 rpm
Load Rating 7370 lbs (3342 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details