RegalRexnord Link-Belt P3U224NK75 Pillow Blocks Ball Bearings P3U224NK75

Description
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing
Description
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U224NK75 Pillow Blocks Ball Bearings - P3U224NK75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U224NK75 Pillow Blocks Ball Bearings
P3U224NK75
Link-Belt P3U224NK75 Pillow Blocks Ball Bearings P3U224NK75
1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing

1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U224NK75
Product Name Link-Belt P3U224NK75 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.5 inch (38.1 mm)
Rated Speed 6000 rpm
Load Rating 7330 lbs (3324 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB16 - TSSUFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details