RegalRexnord Link-Belt P3U218JH4C4 Pillow Blocks Ball Bearings P3U218JH4C4

Description
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Gresae, Increased Clearance to C4
Description
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Gresae, Increased Clearance to C4

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U218JH4C4 Pillow Blocks Ball Bearings - P3U218JH4C4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U218JH4C4 Pillow Blocks Ball Bearings
P3U218JH4C4
Link-Belt P3U218JH4C4 Pillow Blocks Ball Bearings P3U218JH4C4
1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Gresae, Increased Clearance to C4

1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainers, High Temp Gresae, Increased Clearance to C4

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U218JH4C4
Product Name Link-Belt P3U218JH4C4 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
0.25
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details