RegalRexnord Link-Belt P3S2E32MHFF Pillow Blocks Ball Bearings P3S2E32MHFF

Description
2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled
Description
2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S2E32MHFF Pillow Blocks Ball Bearings - P3S2E32MHFF - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S2E32MHFF Pillow Blocks Ball Bearings
P3S2E32MHFF
Link-Belt P3S2E32MHFF Pillow Blocks Ball Bearings P3S2E32MHFF
2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled

2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S2E32MHFF
Product Name Link-Belt P3S2E32MHFF Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 6400 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
1-1/4 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp - PB1-375-HT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details