RegalRexnord Link-Belt P3S2E20E1K75 Pillow Blocks Ball Bearings P3S2E20E1K75

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S2E20E1K75 Pillow Blocks Ball Bearings - P3S2E20E1K75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S2E20E1K75 Pillow Blocks Ball Bearings
P3S2E20E1K75
Link-Belt P3S2E20E1K75 Pillow Blocks Ball Bearings P3S2E20E1K75
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease, Nickel Plated Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S2E20E1K75
Product Name Link-Belt P3S2E20E1K75 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Link-Belt 21595Z Pillow Blocks Sleeve Bearings - 21595Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 5.94 inch (151 mm)
Bearing Bronze; Bronze
View Details