RegalRexnord Link-Belt P3S2E20E1 Pillow Blocks Ball Bearings P3S2E20E1

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S2E20E1 Pillow Blocks Ball Bearings - P3S2E20E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S2E20E1 Pillow Blocks Ball Bearings
P3S2E20E1
Link-Belt P3S2E20E1 Pillow Blocks Ball Bearings P3S2E20E1
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S2E20E1
Product Name Link-Belt P3S2E20E1 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details