RegalRexnord Link-Belt P3S231E14C Pillow Blocks Ball Bearings P3S231E14C

Description
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Special Hi Temp Grease, Steel Retainers
Description
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Special Hi Temp Grease, Steel Retainers

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S231E14C Pillow Blocks Ball Bearings - P3S231E14C - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S231E14C Pillow Blocks Ball Bearings
P3S231E14C
Link-Belt P3S231E14C Pillow Blocks Ball Bearings P3S231E14C
1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Special Hi Temp Grease, Steel Retainers

1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Special Hi Temp Grease, Steel Retainers

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S231E14C
Product Name Link-Belt P3S231E14C Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 3600 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Grease Fit Pillow Block Mounted Bearing - BBH14G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details