RegalRexnord Link-Belt P3S224E Pillow Blocks Ball Bearings P3S224E

Description
1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S224E Pillow Blocks Ball Bearings - P3S224E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S224E Pillow Blocks Ball Bearings
P3S224E
Link-Belt P3S224E Pillow Blocks Ball Bearings P3S224E
1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59481541 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59481541
Pillow Block/Bearing Housing 59481541
PILLOW BLOCK BALL BEARING, 1-1/2 IN BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 1-1/2 IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3S224E 59481541
Product Name Link-Belt P3S224E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.5 inch (38.1 mm)
Rated Speed 4500 rpm
Load Rating 7330 lbs (3324 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details