RegalRexnord Link-Belt P3S221MHFF Pillow Blocks Ball Bearings P3S221MHFF

Description
1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled
Description
1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S221MHFF Pillow Blocks Ball Bearings - P3S221MHFF - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S221MHFF Pillow Blocks Ball Bearings
P3S221MHFF
Link-Belt P3S221MHFF Pillow Blocks Ball Bearings P3S221MHFF
1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled

1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Filled

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S221MHFF
Product Name Link-Belt P3S221MHFF Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.31 inch (33.34 mm)
Rated Speed 8400 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO16 - TSSUPBO-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-3/16 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
View Details