RegalRexnord Link-Belt P3S220FF Pillow Blocks Ball Bearings P3S220FF

Description
Link-Belt P3S220FF Ball Bearings P3S200 Pillow Block. Contact Rexnord for more details.
Description
Link-Belt P3S220FF Ball Bearings P3S200 Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S220FF Pillow Blocks Ball Bearings - P3S220FF - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S220FF Pillow Blocks Ball Bearings
P3S220FF
Link-Belt P3S220FF Pillow Blocks Ball Bearings P3S220FF
Link-Belt P3S220FF Ball Bearings P3S200 Pillow Block. Contact Rexnord for more details.

Link-Belt P3S220FF Ball Bearings P3S200 Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S220FF
Product Name Link-Belt P3S220FF Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details