RegalRexnord Link-Belt P3S220E Pillow Blocks Ball Bearings P3S220E

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S220E Pillow Blocks Ball Bearings - P3S220E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S220E Pillow Blocks Ball Bearings
P3S220E
Link-Belt P3S220E Pillow Blocks Ball Bearings P3S220E
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59481471 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59481471
Pillow Block/Bearing Housing 59481471
P3S220E 1 1/4 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

P3S220E 1 1/4 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3S220E 59481471
Product Name Link-Belt P3S220E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 4800 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
2 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-1/2 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details