RegalRexnord Link-Belt P3S218E Pillow Blocks Ball Bearings P3S218E

Description
1 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S218E Pillow Blocks Ball Bearings - P3S218E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S218E Pillow Blocks Ball Bearings
P3S218E
Link-Belt P3S218E Pillow Blocks Ball Bearings P3S218E
1 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59492167 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59492167
Pillow Block/Bearing Housing 59492167
MOUNTED BALL BEARING, 1-1/8IN SHAFT DIAMETER, INTERMEDIATE DUTY, CAST IRON 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, 5600RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

MOUNTED BALL BEARING, 1-1/8IN SHAFT DIAMETER, INTERMEDIATE DUTY, CAST IRON 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, 5600RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3S218E 59492167
Product Name Link-Belt P3S218E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details