RegalRexnord Link-Belt P3S214E Pillow Blocks Ball Bearings P3S214E

Description
7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S214E Pillow Blocks Ball Bearings - P3S214E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S214E Pillow Blocks Ball Bearings
P3S214E
Link-Belt P3S214E Pillow Blocks Ball Bearings P3S214E
7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S214E
Product Name Link-Belt P3S214E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SS6UPB8 - TSS6UPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details