RegalRexnord Link-Belt P3S213E Pillow Blocks Ball Bearings P3S213E

Description
13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S213E Pillow Blocks Ball Bearings - P3S213E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S213E Pillow Blocks Ball Bearings
P3S213E
Link-Belt P3S213E Pillow Blocks Ball Bearings P3S213E
13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3S213E
Product Name Link-Belt P3S213E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.8125 inch (20.64 mm)
Rated Speed 7500 rpm
Load Rating 2870 lbs (1302 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details