RegalRexnord Link-Belt P3S212E Pillow Blocks Ball Bearings P3S212E

Description
3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3S212E Pillow Blocks Ball Bearings - P3S212E - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3S212E Pillow Blocks Ball Bearings
P3S212E
Link-Belt P3S212E Pillow Blocks Ball Bearings P3S212E
3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 68114815 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
68114815
Pillow Block/Bearing Housing 68114815
P3S212E 3/4 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

P3S212E 3/4 PILLOW BLOCK BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3S212E 68114815
Product Name Link-Belt P3S212E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
Rated Speed 7500 rpm
Load Rating 2870 lbs (1302 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details